EN
  • EN
  • DE

CY62138VLL70BAIT

Part No CY62138VLL70BAIT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 256K X 8 Standard SRAM 70 Ns PBGA48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1054153-CY62138VLL70BAIT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62138VLL70BAIT CAD Model

Description

The CY62138VLL-70BAIT is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM is designed for applications requiring fast access times, low power consumption, and high reliability. It is available in a standard package and is suitable for various memory applications.

Applications

  • Networking equipment
  • Telecommunications systems
  • Industrial control systems
  • Medical devices
  • Data processing and storage systems

Features

  • High-speed access time: 70 ns
  • Low operating current: Reduces power consumption in active mode.
  • Low standby current: Minimizes power consumption when the device is not actively accessed.
  • Wide operating voltage range: Typically operates from 2.7V to 3.6V.
  • Data retention voltage: Ensures data integrity even at low voltage levels.
  • CMOS for optimum speed/power: Combines high speed with low power dissipation.
  • Automatic power-down when deselected: Further reduces power consumption.
  • TTL-compatible inputs and outputs: Allows for easy interfacing with other TTL-compatible devices.
  • Available in standard packages: Suitable for various board layouts and mounting techniques.

Benefits

  • Improved system performance: Fast access times enable quicker data retrieval and processing.
  • Reduced power consumption: Low operating and standby currents contribute to energy efficiency, extending battery life in portable devices.
  • Enhanced system reliability: Wide operating voltage range and data retention capabilities ensure stable operation under varying conditions.
  • Simplified system integration: TTL-compatible I/O simplifies interfacing with other components.
  • Cost-effective solution: Provides a balance of performance, power efficiency, and cost.

Additional Details

The CY62138VLL-70BAIT uses advanced circuit design techniques to achieve its high speed and low power consumption. It features a fully static memory cell, eliminating the need for refresh cycles and simplifying system design. The SRAM is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The specific package type should be confirmed via the Cypress datasheet to ensure proper mounting and thermal considerations are met.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess