EN
  • EN
  • DE

CY62136V18LL-70BAIT

Part No CY62136V18LL-70BAIT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description CY62136V18LL-70BAIT Cypress
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054150-CY62136V18LL-70BAIT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62136V18LL-70BAIT CAD Model

Description

The CY62136V18LL-70BAIT is a high-performance, low-power CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. This SRAM is organized as 256K x 16 bits, resulting in a total memory capacity of 4 Mbit. It is designed for applications where fast access times, minimal power consumption, and high memory density are crucial.

Applications

  • Portable Communication Devices
  • Handheld Computing Devices
  • Industrial Control Systems
  • Medical Instrumentation
  • Automotive Electronics

Features

  • Fast Access Time: 70 ns access time facilitates quick data retrieval.
  • Low Operating Voltage: Operates at 1.8V, reducing power consumption.
  • Low Standby Current: Minimizes power consumption when not actively accessed, extending battery life.
  • Data Retention: Ensures data integrity even during power loss.
  • TTL-Compatible I/O: Simplifies interfacing with other system components.
  • Package: Available in a 48-ball FBGA package, suitable for compact designs.

Benefits

  • Improved System Performance: Fast access times enhance overall system speed.
  • Extended Battery Life: Low power consumption increases battery life in portable applications.
  • Reliable Data Storage: Data retention feature ensures data is preserved during power interruptions.
  • Simplified Integration: TTL-compatible I/O streamlines system design.
  • Compact Form Factor: FBGA package allows for high-density board layouts.

Additional Details

The CY62136V18LL-70BAIT utilizes Cypress's advanced CMOS technology, providing a combination of high speed and low power operation. Its fully static operation eliminates the need for clocks or refresh cycles, simplifying system design and minimizing power consumption. The SRAM offers excellent data retention characteristics, guaranteeing data integrity even when power is temporarily lost. Designed to operate over a wide temperature range, it's suitable for diverse industrial and commercial applications. It's commonly used for caching, buffering, and data storage in embedded systems, especially where power efficiency and space are paramount considerations.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Sagami
Need more? Email Us
ON Semiconductor
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess