EN
  • EN
  • DE

CY27C512-45WMB

Part No CY27C512-45WMB
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description CY27C512-45WMB Cypress
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199026-CY27C512-45WMB
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY27C512-45WMB CAD Model

Description

The CY27C512-45WMB is a high-performance 512K x 8 CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Cypress Semiconductor Corp. This memory device offers a fast access time, low power consumption, and robust performance over a wide temperature range, making it suitable for various embedded applications requiring non-volatile data storage.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems such as industrial controllers, communication devices, and automotive electronics.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for storing control algorithms and system parameters.
  • Telecommunications Equipment: Utilized in routers, switches, and other network devices for storing boot code and configuration settings.
  • Aerospace and Defense: Suitable for avionics systems, military communication devices, and other high-reliability applications requiring non-volatile memory.
  • Medical Devices: Incorporated in medical instruments and equipment for storing calibration data, diagnostic software, and patient records.

Features

  • High Density: 512K x 8 bit organization provides ample storage capacity for embedded applications.
  • Fast Access Time: 45 ns access time ensures quick data retrieval.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage: Operates over a wide voltage range.
  • Robust Endurance: Offers a high number of erase/program cycles for reliable non-volatile storage.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with other logic devices.
  • Temperature Range: Available in industrial temperature grades for reliable operation in harsh environments.

Benefits

  • Reliable Data Storage: Provides secure and reliable non-volatile storage for critical data in embedded systems.
  • Fast System Performance: Quick access time enables efficient data retrieval, improving overall system performance.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices and reducing overall energy costs.
  • Simplified System Design: TTL compatible inputs and outputs simplify interfacing with other components, reducing design complexity.
  • Enhanced System Reliability: Robust endurance and wide operating temperature range ensure reliable operation in demanding environments.

Additional Details

The CY27C512-45WMB is typically packaged in a ceramic DIP (Dual In-line Package). It utilizes a standard JEDEC pinout, facilitating easy integration into existing systems. The device requires a programming voltage for erasing and programming operations. Data is read by applying the appropriate address and enabling the output enable (OE) pin.

You May Also Be Interested in

ACX
Lowest to $0.1640
Chilisin
new, original packaged
Lowest to $0.0018
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Chilisin
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess