EN
  • EN
  • DE

HYB39S256160DTL-7.5

Part No HYB39S256160DTL-7.5
Manufacturer Infineon Technologies
Catalog SD
Description SD 16Mx16-75 133MHz CL3 Low Pwr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945522-HYB39S256160DTL-7.5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB39S256160DTL-7.5 CAD Model

Description

The HYB39S256160DTL-7.5 is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Infineon Technologies. This memory component is designed for applications that require high-speed data access and significant memory capacity.

Applications:

  • PCs and Laptops: Used as main system memory in computers.
  • Graphics Cards: Employed as frame buffer memory in graphics cards to store image data.
  • Networking Devices: Found in routers, switches, and other networking equipment for packet buffering and storage.
  • Embedded Systems: Integrated into industrial control systems and other embedded applications requiring large amounts of memory.

Features:

  • Capacity: 256 Mbit (16M x 16).
  • Organization: Configured as 16M words x 16 bits.
  • Speed Grade: -7.5 indicates a speed grade of 133 MHz.
  • Interface: Synchronous interface for high-speed data transfer.
  • Power Supply: Operates at a supply voltage of 3.3V.
  • Package Type: Available in TSOP (Thin Small Outline Package).

Benefits:

  • High Data Throughput: Synchronous operation allows for fast and efficient data transfer.
  • Large Memory Capacity: Provides ample space for storing large datasets.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Reliable Performance: Infineon's manufacturing ensures high reliability and consistent performance.

Additional Details:

The HYB39S256160DTL-7.5 supports burst mode operation, which allows for consecutive data transfers without requiring a new address for each transfer. It also includes auto-refresh capabilities to maintain data integrity. The chip features various power-saving modes, such as power-down mode, to reduce energy consumption when the memory is not actively being accessed. The synchronous nature of the interface enables precise timing control and efficient data synchronization with the system clock. The memory chip is constructed using advanced semiconductor manufacturing techniques to ensure high density and reliable operation. Specific timing parameters and electrical characteristics can be found in the Infineon datasheet for this part.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess