EN
  • EN
  • DE

CY27C256T55WC

Part No CY27C256T55WC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 32K X 8 UVPROM 55 ns CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017150-CY27C256T55WC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY27C256T55WC CAD Model

Description

The CY27C256T55WC is a high-performance 256K CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Cypress Semiconductor Corp. This memory device offers fast access times and low power consumption, making it suitable for a variety of embedded applications. Its non-volatile nature ensures data retention even when power is removed.

Applications:

  • Firmware storage in embedded systems
  • Program storage for microcontrollers and microprocessors
  • Boot code storage in computer systems
  • Lookup tables in digital signal processing (DSP) applications
  • Storing configuration data in programmable logic devices (PLDs)

Features:

  • Fast access time of 55 ns, enabling high-speed operation
  • Low power CMOS technology for reduced energy consumption
  • 256K memory capacity (32K x 8 bits)
  • Programmable using standard EPROM programmers
  • Non-volatile data storage with long-term data retention
  • Available in a ceramic DIP package (windowed for UV erasure)

Benefits:

  • Improved system performance due to fast access times
  • Reduced power consumption, extending battery life in portable devices
  • Reliable data storage with long-term retention
  • Flexibility to reprogram the device using UV erasure
  • Easy integration into existing systems with standard EPROM programmers

Additional Details:

The CY27C256T55WC operates on a single 5V power supply. It is available in a 28-pin ceramic DIP package with a quartz window, allowing the memory to be erased using ultraviolet (UV) light. Once erased, the EPROM can be reprogrammed with new data using a standard EPROM programmer. The fast access time of 55ns ensures that data can be read quickly, minimizing delays in system operation. The CMOS technology provides low power consumption, making it suitable for battery-powered applications. The 32K x 8 bit organization provides a convenient memory configuration for various applications. The device is often used in older embedded systems and industrial equipment where reliable non-volatile memory is required. It's JEDEC standard compatible for pinout and timing.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess