EN
  • EN
  • DE

CY27C256-120PC

Part No CY27C256-120PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 32K X 8 OTPROM 120 ns PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994794-CY27C256-120PC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY27C256-120PC CAD Model

Description

The CY27C256-120PC is a 256 Kbit (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Cypress Semiconductor. This memory chip is designed for storing non-volatile data or program code in embedded systems and other applications where data retention is crucial even without power. The '120' in the part number indicates an access time of 120 nanoseconds, signifying relatively fast data retrieval.

Applications

  • Storage of firmware in embedded systems, such as printers and industrial controllers.
  • Program storage in microcontroller-based systems.
  • Storing configuration data in programmable logic controllers (PLCs).
  • Data storage in applications requiring infrequent updates.
  • Use in legacy systems where EPROM technology is required.

Features

  • 256 Kbit (32K x 8) memory organization: Provides a moderate amount of non-volatile storage.
  • Fast access time (120 ns): Enables quick reading of stored data.
  • CMOS technology: Ensures low power consumption, suitable for battery-powered applications.
  • UV erasable: The memory can be erased using ultraviolet light and then reprogrammed.
  • TTL-compatible inputs and outputs: Facilitates easy interfacing with standard logic circuits.
  • Single 5V power supply: Simplifies power supply design.
  • Available in a DIP (Dual In-line Package): Allows for easy insertion into sockets or through-hole soldering.

Benefits

  • Non-volatile data storage: Data is retained even when power is turned off, ensuring reliable system operation.
  • Fast data retrieval: The 120 ns access time allows for quick execution of code and data access.
  • Low power consumption: Extends battery life in portable or battery-backed systems.
  • Reprogrammability: The UV erasable nature of the EPROM allows for updates and modifications to the stored data or code.
  • Easy integration: Compatible with standard logic circuits and available in a through-hole package for ease of use.

Additional Details

The CY27C256-120PC requires a single 5V power supply for operation. The EPROM is erased by exposing the chip to ultraviolet light with a wavelength of 2537 Angstroms through the quartz window on the package. Programming is typically done using a dedicated EPROM programmer. Please consult the official Cypress Semiconductor datasheet for detailed electrical specifications, timing diagrams, and programming instructions.

You May Also Be Interested in

NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess