EN
  • EN
  • DE

MAX636BESA+T

Part No MAX636BESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705400-MAX636BESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX636BESA+T CAD Model

Description

Product Overview: MAX636BESA+T from Maxim Integrated

The MAX636BESA+T is a high-quality, efficient, and reliable voltage regulator, meticulously designed by Maxim Integrated to meet the rigorous demands of modern electronic applications. This device is part of Maxim's esteemed MAX636 series and comes in a compact SOP-8 package, making it suitable for space-constrained applications.

The MAX636BESA+T operates as a step-down (buck) regulator, which allows it to convert higher input voltages to lower output voltages with high efficiency. This feature is particularly beneficial in battery-powered devices where extending battery life is critical. The regulator is capable of delivering a fixed output voltage of 5V, which is a common requirement for many digital circuits, making it a versatile choice for designers.

One of the key features of the MAX636BESA+T is its low quiescent current, which minimizes the power consumed when the device is in a standby state. This characteristic is essential for prolonging the operational lifespan of battery-powered equipment when not in active use. Additionally, the regulator offers excellent transient response and stability, ensuring that the output voltage remains consistent even under varying load conditions.

Furthermore, the MAX636BESA+T incorporates various protection features to safeguard the device and the application it powers. These include over-temperature protection and current-limiting capabilities, which prevent damage due to excessive heat or current. The thermal overload protection ensures that the device operates within safe temperature ranges, enhancing the overall reliability of the system.

Designed for a wide range of applications, the MAX636BESA+T is suitable for use in portable devices, wireless communication equipment, and many other electronic systems that require an efficient and stable power supply. Its ease of integration, along with Maxim Integrated's reputation for high-quality components, makes the MAX636BESA+T an excellent choice for engineers and designers looking to optimize their power management solutions.

In summary, the MAX636BESA+T by Maxim Integrated is a robust and efficient voltage regulator that offers a fixed 5V output, low quiescent current, and essential protection features, all within a small SOP-8 package, making it an ideal component for a wide array of power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess