EN
  • EN
  • DE

CY2273APVC-1T

Part No CY2273APVC-1T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 83.33MHZ, Proc Specific Clock Generator, SSOP48 83.33MHZ, Proc Specific Clock Generator, SSOP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009210-CY2273APVC-1T
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2273APVC-1T CAD Model

Description

The CY2273APVC-1T is a Programmable Clock Synthesizer from Cypress Semiconductor, designed to generate precise and configurable clock signals for a variety of electronic systems. It acts as a central clock source, capable of producing multiple output frequencies derived from a single reference crystal or input clock. Its programmability allows for flexibility in adjusting clock frequencies and parameters to meet specific application needs.

Applications:

  • Set-Top Boxes: Providing clock signals for video and audio processing.
  • DVD Players: Generating accurate timing for data reading and playback.
  • Printers: Clocking for data transfer and motor control.
  • Networking Devices: Timing for Ethernet controllers and other communication interfaces.
  • Industrial Automation: Synchronization in control systems and data acquisition.

Features:

  • Programmable Output Frequencies: Allows for adjusting output frequencies to match system requirements.
  • Integrated Phase-Locked Loop (PLL): Enables precise frequency multiplication and synthesis.
  • Multiple Output Clocks: Provides several independent clock outputs for different system components.
  • Low Jitter Performance: Ensures stable and clean clock signals, reducing timing-related errors.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) emissions.
  • Crystal Oscillator Interface: Supports connection to a variety of crystal oscillators.

Benefits:

  • Flexibility in Clocking Design: Allows for easy customization of clock frequencies and parameters.
  • Reduced Component Count: Integrates multiple clocking functions into a single chip.
  • Improved System Performance: Provides high-quality clock signals for reliable operation.
  • Lower EMI Emissions: Reduces interference with other electronic components.
  • Simplified Board Layout: Reduces the complexity of routing clock signals.

Additional Details:

The CY2273APVC-1T is typically configured via a serial interface, allowing for dynamic adjustment of clock parameters. It supports a wide range of input and output frequencies, and often includes features such as power-down modes to conserve energy. The device is commonly available in surface-mount packages, such as SOIC or TSSOP. The datasheet provides detailed information on electrical characteristics, timing specifications, and programming procedures. The ‘T’ suffix likely indicates a tape and reel packaging for automated assembly processes.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess