EN
  • EN
  • DE

CY14E256L-SZ25XIT

Part No CY14E256L-SZ25XIT
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256 Kbit (32K x 8) nvSRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1163991-CY14E256L-SZ25XIT
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY14E256L-SZ25XIT CAD Model

Description

The CY14E256L-SZ25XIT is a 256Kb (32K x 8) nonvolatile Static RAM (nvSRAM) manufactured by Cypress Semiconductor (now Infineon Technologies). nvSRAMs combine the fast access speeds of SRAM with the non-volatile data storage of EEPROM, making them ideal for applications where data retention is critical, even when power is lost. The SZ25XIT designation refers to specific packaging and temperature range options.

Applications

  • Data Logging: Securely storing data in applications where power loss is possible, such as industrial data loggers.
  • Meter Reading: Retaining critical meter readings in smart meters during power outages.
  • Industrial Control: Maintaining control parameters and configuration data in industrial automation systems.
  • Medical Devices: Storing patient data and device settings in portable medical equipment.
  • Gaming Machines: Preserving game state and scores in electronic gaming devices.

Features

  • Memory Size: 256Kb (32K x 8 bits)
  • Non-Volatile: Data is automatically retained on power loss, without external battery backup.
  • Fast Access Time: SRAM-like read and write speeds, typically around 25 ns.
  • Automatic Store: Data is automatically backed up to non-volatile memory on power-down.
  • Automatic Recall: Data is automatically restored from non-volatile memory on power-up.
  • Unlimited Endurance: Virtually unlimited read and write cycles to the SRAM portion of the memory.
  • Operating Voltage: Wide operating voltage range, typically from 2.7V to 5.5V.
  • Temperature Range: Industrial temperature range (SZ designation implies extended temperature range).
  • Package: SOIC (Small Outline Integrated Circuit) package (SZ designation implies specific package details).

Benefits

  • Data Security: Ensures data integrity and retention even in the event of power failure.
  • High Performance: Provides fast read and write access speeds comparable to SRAM.
  • Simplified System Design: Eliminates the need for external battery backup circuits.
  • Increased Reliability: Offers superior reliability compared to traditional battery-backed SRAM solutions.
  • Reduced Power Consumption: Low power consumption compared to other non-volatile memory technologies.

Technical Specifications

  • Memory Configuration: 32K x 8 bits
  • Access Time: Typically 25 ns (check datasheet for specific value)
  • Operating Voltage: 2.7V to 5.5V (check datasheet for specific range)
  • Operating Temperature: Industrial temperature range (specific range depends on the SZ designation, consult the datasheet)
  • Data Retention: Typically 20 years
  • Package Type: SOIC (specific package details are part of the SZ designation, consult the datasheet)

The CY14E256L-SZ25XIT from Cypress Semiconductor (Infineon) is a high-performance, non-volatile memory solution ideal for applications requiring fast access speeds and reliable data retention. It's crucial to consult the official datasheet for the most accurate and up-to-date specifications, including the exact temperature range and package details as indicated by the SZ25XIT designation.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess