EN
  • EN
  • DE

BCM43362KUBGT

Part No BCM43362KUBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description Single-Chip IEEE 802.11 b/g/n MAC/Baseband/Radio + SDIO / Single-Chip IEEE 802.11™ b/g/n MAC/Baseband/Radio + SDIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1152193-BCM43362KUBGT
Manufacturer Homepage www.cypress.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BCM43362KUBGT
ECCN 5A992.c
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BCM43362KUBGT CAD Model

Description

The BCM43362KUBGT is a single-chip 802.11 b/g/n Wi-Fi, Bluetooth 4.0 + HS combo solution by Cypress Semiconductor (formerly Broadcom). Designed for mobile and embedded applications, it integrates Wi-Fi, Bluetooth, and FM radio receiver functionalities into a compact package.

Applications

  • Smartphones
  • Tablets
  • Portable Gaming Devices
  • Wearable Electronics
  • IoT (Internet of Things) Devices
  • Portable Media Players

Features

  • IEEE 802.11 b/g/n single-band Wi-Fi
  • Bluetooth 4.0 + HS
  • FM Radio Receiver
  • Integrated Power Amplifiers
  • Low Power Consumption
  • Wi-Fi Direct Support
  • SDIO and UART Host Interfaces
  • Compact Package Size

Benefits

  • Complete wireless connectivity in a single chip
  • Reduced system cost and design complexity
  • Optimized performance for Wi-Fi, Bluetooth and FM radio
  • Extended battery life for portable applications
  • Flexible integration with SDIO and UART interfaces
  • Small form factor for compact devices

Additional Details

The BCM43362KUBGT supports WEP, WPA, and WPA2 security protocols for secure wireless communication. Advanced power management features minimize power consumption, prolonging battery life in mobile devices. The integrated FM radio receiver enhances user experience by providing FM broadcast capabilities. SDIO and UART interfaces provide flexibility in connecting to various host processors. The device is compliant with industry standards, ensuring interoperability with other Wi-Fi and Bluetooth devices. The 802.11n support ensures high data rates. Bluetooth 4.0 + HS (High Speed) improves performance and enables faster data transfer.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess