EN
  • EN
  • DE

BCM43217KMLG P10

Part No BCM43217KMLG P10
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 717849-BCM43217KMLG P10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM43217KMLG P10 CAD Model

Description

The BCM43217KMLG P10 is a wireless communication chip manufactured by Cypress Semiconductor. It's designed for integration into various devices requiring Wi-Fi and Bluetooth connectivity. This chip provides a comprehensive solution for wireless networking, enabling seamless data transfer and communication capabilities.

Applications

  • Smartphones
  • Tablets
  • Laptops
  • Wireless Routers
  • IoT (Internet of Things) Devices

Features

  • Integrated Wi-Fi: Supports IEEE 802.11 a/b/g/n standards for wireless networking.
  • Bluetooth Connectivity: Includes Bluetooth 2.1 + EDR (Enhanced Data Rate) functionality.
  • Low Power Consumption: Optimized for battery-powered devices, ensuring extended battery life.
  • Compact Package: Allows for easy integration into small form-factor devices.
  • Advanced Security Features: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.

Benefits

  • Seamless Wireless Connectivity: Provides reliable Wi-Fi and Bluetooth connections for various devices.
  • Reduced Power Consumption: Extends battery life in portable devices, improving user experience.
  • Simplified Integration: Compact package and comprehensive features facilitate easy integration into existing designs.
  • Enhanced Security: Protects wireless communication with advanced encryption protocols.
  • Improved Performance: Supports high data rates for fast and efficient data transfer.

Additional Details

The BCM43217KMLG P10 operates in the 2.4 GHz and 5 GHz frequency bands, supporting a wide range of wireless communication protocols. It typically interfaces with a host processor via a standard interface, allowing for easy control and data transfer. The chip's low power consumption makes it suitable for use in energy-sensitive applications. Its compact package allows for easy integration into space-constrained devices. The device's advanced security features ensure secure wireless communication, protecting user data and privacy.

The BCM43217KMLG P10 is a key component in modern smartphones, tablets, and other wireless devices, enabling consumers to enjoy seamless wireless connectivity. The device’s performance and features make it a preferred choice for manufacturers looking to develop competitive and reliable products. The integration offered by the BCM43217KMLG P10 allows for smaller, more efficient, and more cost-effective consumer electronics.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess