EN
  • EN
  • DE

AM29F200BB-70EE

Part No AM29F200BB-70EE
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (0 - A)
Description NOR Flash Parallel 5V 2Mbit 256K/128K x 8bit/16bit 70ns 48-Pin TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1187278-AM29F200BB-70EE
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F200BB-70EE CAD Model

Description

The AM29F200BB-70EE is a 2 Mbit (256 K x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory device manufactured by Cypress Semiconductor (formerly AMD). This device offers a combination of high performance, low power consumption, and robust data retention. It's designed for a variety of embedded systems and applications requiring non-volatile storage.

Applications

  • Embedded systems
  • Microcontroller program storage
  • Data logging
  • Industrial control systems
  • Networking equipment
  • Consumer electronics

Features

  • 2 Mbit (256 K x 8-bit) organization
  • 5.0 Volt-only operation for read and write
  • Sector Erase architecture: 8 uniform sectors of 32 Kbytes each
  • Fast access time: 70 ns
  • Low power consumption: Active and standby modes
  • Automatic Write Protection: Prevents inadvertent write operations during power transitions
  • Sector Protection: Hardware locking of individual sectors to prevent accidental erasure or programming
  • Erase Suspend/Resume: Allows interruption of erase operation to perform read operations
  • Typical endurance: 100,000 program/erase cycles per sector
  • Data retention: 20 years
  • Available in various package options, including PLCC and TSOP

Benefits

  • High-speed performance enables quick data retrieval and execution
  • Low power consumption extends battery life in portable devices
  • Sector Erase architecture allows efficient memory management
  • Sector Protection feature ensures data integrity
  • High endurance and data retention provide reliable long-term storage
  • Simplifies system design and reduces cost with 5.0 Volt-only operation
  • Enhances system reliability with automatic write protection

Additional Details

The AM29F200BB-70EE operates at a fast access time of 70ns, ensuring quick and efficient data access. The device features an automatic write protection mechanism to prevent accidental data corruption during power-up and power-down sequences. Its sector erase architecture, dividing the memory into eight uniform 32 KB sectors, allows for granular memory management and efficient updates. Sector protection can be enabled on individual sectors, providing an additional layer of security against unintended modifications. The device is available in various package types such as PLCC (Plastic Leaded Chip Carrier) and TSOP (Thin Small Outline Package), offering flexibility in system design and manufacturing. The typical endurance of 100,000 program/erase cycles per sector and a data retention of 20 years make it suitable for applications requiring reliable long-term data storage.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess