EN
  • EN
  • DE

MAX3540ULM#G42

Part No MAX3540ULM#G42
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703325-MAX3540ULM#G42
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3540ULM#G42 CAD Model

Description

The MAX3540ULM#G42 is a state-of-the-art silicon tuner IC from Maxim Integrated, designed to simplify the design and enhance the performance of television and set-top box systems. This advanced tuner is engineered to receive digital terrestrial and cable television signals in a compact, low-power, single-conversion architecture. The MAX3540ULM#G42 is the ideal solution for applications requiring high integration, minimal power consumption, and exceptional RF performance.

The MAX3540 operates in the VHF-III, UHF, and cable frequency bands, making it versatile for various global broadcasting standards. It supports the reception of QAM, VSB, DVB-T, DVB-T2, ISDB-T, and other digital modulation schemes, providing a flexible platform for developers to cater to different market requirements.

One of the key features of the MAX3540ULM#G42 is its integrated low-noise amplifier (LNA) and tracking filters, which reduce external component count and simplify the RF front-end design. This integration not only saves board space but also enhances signal quality by minimizing external interference. Moreover, the device boasts an excellent noise figure and a high level of linearity, ensuring superior reception under a wide range of signal conditions.

Maxim Integrated has designed the MAX3540ULM#G42 with ease of use in mind. It includes a fully integrated phase-locked loop (PLL) with no need for external loop filter components, reducing design complexity and time to market. The digital interface supports both serial and parallel modes, giving designers the flexibility to choose the optimal configuration for their system.

The MAX3540ULM#G42 is housed in a compact 20-pin, 4x4mm ultra-thin QFN package, which is ideal for space-constrained applications. Its power-saving features and low operational voltage make it an environmentally friendly choice for energy-conscious consumers. Whether for a high-definition television or a digital set-top box, the MAX3540ULM#G42 from Maxim Integrated provides a robust and efficient solution for digital TV signal reception.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess