The AM29F010B-70JI is a 1 Mbit (128 K x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory device manufactured by Cypress Semiconductor (formerly Spansion). It is designed for non-volatile storage of data and code in embedded systems.
Applications
- Embedded systems.
- Data and code storage.
- Firmware storage.
- Industrial control systems.
- Networking equipment.
Features
- 1 Mbit (128 K x 8-bit) memory organization.
- 5.0 Volt-only operation.
- Sector Erase architecture.
- Fast access time of 70 ns.
- JEDEC standard footprint.
Benefits
- Provides non-volatile storage, retaining data even when power is removed.
- Simplified system design with 5.0 Volt-only operation.
- Efficient memory management with Sector Erase.
- Enables fast program execution and data retrieval.
- Easy integration into existing systems with JEDEC standard footprint.
Additional Details
The AM29F010B-70JI features a sector erase architecture, allowing individual sectors of the memory to be erased and reprogrammed without affecting other sectors. It supports a variety of sector protection features to prevent accidental data loss. The device is available in a JEDEC standard package, ensuring compatibility with existing designs. The operating temperature range is typically between -40°C and +85°C. It offers a high endurance rating, ensuring reliable data storage over a long period. The device is commonly used in embedded systems for storing firmware, boot code, and application data. The access time of 70ns allows for fast program execution and data retrieval, which is critical in performance-sensitive applications. The supply current in standby mode is very low, enabling energy-efficient operation. This is a parallel flash memory, so it connects directly to a microcontroller's memory bus. It is often used in applications where the memory contents are updated infrequently.