EN
  • EN
  • DE

ADF7901BRUZ

Part No ADF7901BRUZ
Manufacturer Analog Devices Inc.
Catalog RF Transmitters
Description RF TX IC ASK 395.9MHZ 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
Frequency 369.5 ~ 395.9MHz
Applications ISM
Modulation or Protocol ASK, FSK, OOK
Data Rate (Maximum) 50kbps
Power - Output 7dBm ~ 12dBm
Transmitting Current 26mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 3V
Temperature Range - Operating 0°C ~ 50°C
Manufacturer Package 24-TSSOP
Family Part Number ADF7901
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 722075-ADF7901BRUZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7901BRUZ CAD Model

Description

Introducing the ADF7901BRUZ from Analog Devices Inc.

The ADF7901BRUZ is a high-performance, low-power transceiver module designed by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is part of their esteemed RF (Radio Frequency) product line, tailored for robust and efficient wireless communication applications.

Key Features:

  • Frequency Range: The ADF7901BRUZ operates in a broad frequency range, making it suitable for various communication protocols and systems.
  • Modulation Flexibility: It supports both advanced digital and traditional analog modulation techniques, providing flexibility in designing communication systems.
  • Low Power Consumption: Designed with energy efficiency in mind, it ensures minimal power usage, extending the battery life of portable devices.
  • High Sensitivity: The device boasts excellent sensitivity, which allows for the reception of weak signals, enhancing the range and reliability of wireless systems.
  • Integration: It integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for engineers.
  • Package: The ADF7901BRUZ comes in a compact, surface-mount package that is conducive to space-constrained applications.

Applications:

The versatility of the ADF7901BRUZ makes it an ideal choice for a wide array of applications, including:

  • Industrial control and automation
  • Wireless sensor networks
  • Telemetry and remote control systems
  • RFID readers and IoT devices
  • Consumer electronics

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADF7901BRUZ is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability in even the most demanding conditions. Engineers and designers can confidently incorporate the ADF7901BRUZ into their projects, knowing it comes with the backing of Analog Devices' reputation and support.

Overall, the ADF7901BRUZ transceiver module is a testament to Analog Devices Inc.'s innovation and expertise in RF technology. It offers a combination of performance, efficiency, and integration that can help streamline product development and enhance wireless communication systems.

You May Also Be Interested in

NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
Need more? Email Us
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7720 $58.2120
51+ $2.2742 $115.9842
79+ $2.2037 $174.0923
109+ $2.1321 $232.3989
141+ $2.0617 $290.6997
188+ $1.8480 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess