EN
  • EN
  • DE

LTC2938IMS#TRPBF

Part No LTC2938IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC FOUR PWR SUPPLY MONITOR 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Four Power Supply Monitor
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC2938
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879512-LTC2938IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2938IMS#TRPBF CAD Model

Description

Product Overview: LTC2938IMS#TRPBF by Analog Devices Inc.

The LTC2938IMS#TRPBF is a highly versatile power supply monitor and sequencer, designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is engineered to ensure reliable and efficient power management in complex electronic systems, where precise control and sequencing of multiple power supplies are critical for system stability and performance.

Key Features

  • Multiple Voltage Monitoring: The LTC2938IMS#TRPBF can monitor up to four voltage rails, ensuring that all power supplies in a system are functioning within their specified ranges.
  • Programmable Sequencing: Users can program the power-up and power-down sequence of the monitored supplies, allowing for a controlled startup and shutdown process that can help prevent damage to sensitive components.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout, providing flexibility for different system requirements and ensuring that systems have adequate time to stabilize before initiating a reset.
  • Flexible Configuration: Configuration is made easy with the use of external resistors, which allows for a high degree of customization to meet specific application needs.
  • Compact Package: Housed in a compact MSOP-16 package, the LTC2938IMS#TRPBF is suitable for space-constrained applications without compromising on functionality.

Applications

The LTC2938IMS#TRPBF is ideal for a wide range of applications that require robust power management, including:

  • Telecommunications
  • Servers and Data Centers
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2938IMS#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even in the most demanding environments. The device also comes in a tape and reel package (denoted by the #TRPBF suffix), which is suitable for automated assembly processes, thus streamlining manufacturing and reducing production costs.

With its comprehensive feature set and the reputation of Analog Devices Inc. for high-quality products, the LTC2938IMS#TRPBF stands out as a superior solution for power supply monitoring and sequencing in advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7259 $51.7921
45+ $2.2367 $100.6515
70+ $2.1668 $151.6760
96+ $2.0969 $201.3024
124+ $2.0270 $251.3480
166+ $1.8173 $301.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,493 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess