EN
  • EN
  • DE

5962-87539043A

Part No 5962-87539043A
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - PLDs (Programmable Logic Device)
Description UV PLD, 20NS, PAL-TYPE, CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Cypress Semiconductor Corp
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type PAL
Number of Macrocells 10
Voltage - Input 4.5V ~ 5.5V
Speed 20 ns
Mounting Type Surface Mount
Package / Case 28-CLCC
Supplier Device Package 28-CLCC (13.97x8.89)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
HTSUS 8542.39.0001
Win Source Part Number 907572-5962-87539043A
Ultra Librarian 3D Model Ultra Librarian 5962-87539043A CAD Model

Description

The 5962-87539043A is a programmable logic device (PLD) designed for embedded applications.

  • Architecture: PAL
  • Macrocells: 10
  • Speed: 20 ns
  • Voltage Input: 4.5V to 5.5V
  • Mounting: Surface mountable
  • Package: 28-CLCC (13.97x8.89mm)
  • Manufacturer: Cypress Semiconductor Corp
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $2.7793
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Amd
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess