EN
  • EN
  • DE

VCMT053T-100MN5

Part No VCMT053T-100MN5
Manufacturer Cyntec
Catalog Inductors, Coils, Chokes
Description FIXED IND 10UH 2.5A 129.5MOHM SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Delta Electronics/Cyntec
Series VCMT053T
Part Status Active
Material - Core Metal
Inductance 10 μH
Tolerance ±20%
Current Rating (Amps) 2.5 A
Current - Saturation (Isat) 2A
Shielding Unshielded
DC Resistance (DCR) 129.5mOhm Max
Ratings AEC-Q200
Operating Temperature -55°C ~ 155°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.215" L x 0.207" W (5.45mm x 5.25mm)
Height - Seated (Max) 0.118" (3.00mm)
Base Product Number VCMT053T
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian VCMT053T-100MN5 CAD Model

You May Also Be Interested in

Wurth Electronics Inc
FIXED IND 160NH 26A 0.00029OHM
Lowest to $1.3636
Wurth Electronics Inc
FIXED IND 2.2UH 4.5A 19 MOHM SMD
Lowest to $2.1819
Panasonic
FIXED IND 2.2UH 6.3A 22 MOHM SMD
Lowest to $0.5946
Wurth Electronics Inc
FIXED IND 4.7UH 2.3A 51 MOHM SMD
Lowest to $1.4972
Eaton / Cutler Hammer
FIXED IND 22UH 6.3A 25.7MOHM SMD
Lowest to $3.8565
TE Connectivity
FIXED IND 240NH 350MA 1 OHM SMD
Lowest to $1.2515
Wurth Electronics Inc
FIXED IND 1.5MH 210MA 6.989 OHM
Lowest to $1.0909
Wurth Electronics Inc
FIXED IND 51NH 100MA 820MOHM SMD
Lowest to $0.8727
Wurth Electronics Inc
FIXED IND 100UH 900MA 478MOHM SM
Lowest to $0.6240

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,044 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess