EN
  • EN
  • DE

HC9-220-R

Part No HC9-220-R
Manufacturer Eaton / Cutler Hammer
Catalog Inductors, Coils, Chokes
Description FIXED IND 22UH 6.3A 25.7MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Eaton - Electronics Division
Series HC9
Part Status Active
Type Drum Core, Wirewound
Material - Core Iron Powder
Inductance 22 μH
Tolerance ±15%
Current Rating (Amps) 6.3 A
Current - Saturation (Isat) 8.7A
Shielding Unshielded
DC Resistance (DCR) 25.7mOhm Max
Operating Temperature -40°C ~ 155°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.555" L x 0.516" W (14.10mm x 13.10mm)
Height - Seated (Max) 0.295" (7.50mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian HC9-220-R CAD Model

You May Also Be Interested in

Wurth Electronics Inc
FIXED IND 1MH 300MA 3.3 OHM SMD
Lowest to $2.6391
API Delevan Inc.
FIXED IND 1UH 390MA 1 OHM TH
Need more? Email Us
Wurth Electronics Inc
FIXED IND 12NH 700MA 130MOHM SMD
Lowest to $0.4090
Wurth Electronics Inc
FIXED IND 10UH 1.6A 109 MOHM SMD
Lowest to $0.8965
Wurth Electronics Inc
FIXED IND 51NH 100MA 820MOHM SMD
Lowest to $0.8727
Wurth Electronics Inc
FIXED IND 47UH 1.06A 315MOHM SMD
Lowest to $0.8717
Wurth Electronics Inc
FIXED IND 10UH 2.5A 33 MOHM TH
Lowest to $3.7093
TE Connectivity
FIXED IND 240NH 350MA 1 OHM SMD
Lowest to $1.2515
EPCOS (TDK)
FIXED IND 10UH 690MA 168MOHM SMD
Lowest to $0.5454

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8564 $50.1332
32+ $3.1643 $101.2576
49+ $3.0654 $150.2046
68+ $2.9665 $201.7220
88+ $2.8676 $252.3488
117+ $2.5710 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,373 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess