The Cyntec RL1632HR010FN is a power inductor designed for use in DC-DC converters and other power management applications. This component provides efficient energy storage and filtering, contributing to stable and reliable power delivery in electronic circuits. The 'RL1632' portion of the product code likely indicates the inductor's physical dimensions (1.6mm x 3.2mm).
Applications:
- DC-DC converters
- Power supplies
- Voltage regulators
- Mobile devices
- Point-of-Load (POL) converters
Features:
- Small size (1632 footprint)
- High current handling capability
- Low DC resistance (DCR) for reduced power losses
- Shielded construction to minimize electromagnetic interference (EMI)
- High saturation current
- Operating temperature range suitable for industrial applications
Benefits:
- Efficient power conversion
- Stable voltage regulation
- Reduced power losses
- Minimized EMI
- Compact design for space-constrained applications
Additional Details:
The RL1632HR010FN has an inductance value of 10nH. The shielded construction helps prevent electromagnetic interference (EMI), which is crucial in sensitive electronic circuits. The low DCR minimizes power losses due to the inductor's internal resistance, contributing to higher overall efficiency. Datasheets will provide the exact specifications, including the saturation current, which indicates the current level at which the inductance starts to drop significantly. This component is typically surface mounted for easy integration into automated assembly lines. The 'HR' likely denotes High Reliability.