EN
  • EN
  • DE

PCMC104T-1R0M

Part No PCMC104T-1R0M
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833543-PCMC104T-1R0M
Ultra Librarian 3D Model Ultra Librarian PCMC104T-1R0M CAD Model

Description

The PCMC104T-1R0M is a power inductor manufactured by Cyntec. This component is specifically designed for use in DC-DC converters and other power management applications, requiring compact size and high efficiency. It is a robust and reliable choice for various electronic devices and systems.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converter circuits.
  • Power Supplies: Suitable for use in regulated power supplies to provide stable and efficient power conversion.
  • Voltage Regulators: Integrated into voltage regulator circuits for maintaining consistent output voltages.
  • Point-of-Load (POL) Converters: Used in POL converters to efficiently supply power to specific components or sections of a circuit board.
  • Portable Devices: Ideal for use in battery-powered devices, improving power management and extending battery life.

Features:

  • Surface Mount Design: Designed for easy and efficient surface mount assembly on printed circuit boards.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • High Saturation Current: Capable of handling high currents without significant degradation in inductance.
  • Low DC Resistance (DCR): Minimizes power losses and improves the overall efficiency of the power circuit.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to enhance system stability and performance.

Benefits:

  • Improved Efficiency: Low DCR minimizes resistive losses, leading to higher energy efficiency and reduced heat generation.
  • Space-Saving Design: Compact size allows for denser component placement and miniaturization of electronic devices.
  • Reliable Performance: High saturation current ensures stable and consistent operation under high load conditions.
  • Reduced EMI Noise: Shielded construction minimizes electromagnetic interference, improving signal integrity and reducing noise.
  • Simplified Assembly: SMT design simplifies the manufacturing process, reducing assembly costs and improving reliability.

Technical Specifications:

The PCMC104T-1R0M features an inductance value of 1.0 μH (Microhenries). Designed to handle high saturation currents, it ensures stable performance under heavy load conditions. The low DC resistance minimizes power losses, contributing to high energy efficiency. The surface mount design is suitable for automated assembly lines, and the shielded construction reduces EMI. Its compact size makes it ideal for space-constrained applications.

In summary, the PCMC104T-1R0M is a high-performance power inductor suitable for a wide range of power management applications. Its compact size, high efficiency, and robust design make it an excellent choice for modern electronic devices where space and performance are critical.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess