EN
  • EN
  • DE

VSK-S1-24U

Part No VSK-S1-24U
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 1W / Enclosed AC DC Converters 1 Output 24V 42mA 85 ~ 305 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr CUI Inc.
Series VSK-S1 (1W)
Package Tube
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC
Voltage - Output 1 24V
Current - Output (Max) 42mA
Power (Watts) 1 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Efficiency 75%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm)
Approval Agency CE, cURus, EN, UL
Standard Number 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3
Line Regulation ±2%
Load Regulation ±5%
Weight 0.044 lb (19.96 g)
Base Product Number VSK-S1
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1340893-VSK-S1-24U
Ultra Librarian 3D Model Ultra Librarian VSK-S1-24U CAD Model

Description

The VSK-S1-24U is a 1W enclosed AC/DC converter with universal input from CUI Inc.

  • Product Name: VSK-S1-24U
  • Manufacturer: CUI Inc.
  • Type: AC/DC Converter
  • Input Voltage: 85~305 VAC
  • Output Voltage: 24V
  • Output Current: 42mA
  • Efficiency: 75%
  • Line Regulation: ±2%
  • Load Regulation: ±5%
  • Package: Tube
  • Standard Package: 60 pieces
  • Mounting Type: Through-Hole
  • Module: 4-DIP
  • Operating Temperature: -25°C to 70°C with derating

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess