EN
  • EN
  • DE

ADUM3210WCRZ

Part No ADUM3210WCRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel Digital Isolators, Enhanced System-Level ESD Reliability | DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM3210
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1142529-ADUM3210WCRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3210WCRZ CAD Model

Description

Analog Devices Inc. ADUM3210WCRZ Isolators

The ADUM3210WCRZ is a robust, high-performance digital isolator designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is part of the ADuM series, which employs iCoupler® technology to combine high-speed CMOS and monolithic air-core transformer technology. This innovative approach enables the ADUM3210WCRZ to offer superior performance in isolating data signals.

With its dual-channel configuration, the ADUM3210WCRZ provides two independent isolation channels in a wide-body 16-lead SOIC package. Each channel is capable of data rates up to 25 Mbps, providing the bandwidth necessary for a variety of digital communication protocols. The device's wide-body package ensures increased creepage and clearance distances, meeting stringent safety requirements for industrial applications.

The ADUM3210WCRZ operates with a wide supply voltage range from 3.0V to 5.5V, making it versatile for interfacing with both low-voltage and standard digital logic levels. Moreover, it boasts a high common-mode transient immunity of >25 kV/μs, ensuring reliable operation in electrically noisy environments where fast voltage transients can occur.

Safety and regulatory approvals are critical for isolation components, and the ADUM3210WCRZ does not disappoint. It is recognized by UL with 5000 V rms for 1 minute per UL 1577 and is rated for VDE V 0884-10 (VDE V 0884-10:2006-12) approval, providing the confidence needed for use in safety-critical applications. Additionally, it is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances.

Applications for the ADUM3210WCRZ are diverse and include industrial fieldbus networks, multiplexed data transmission, and isolated SPI interfaces. Its reliability, coupled with high data integrity and isolation capabilities, makes it an excellent choice for system designers who require robust galvanic isolation in their digital communication interfaces.

Overall, the ADUM3210WCRZ from Analog Devices Inc. stands out as a high-quality component that provides reliable electrical isolation with fast data transfer capabilities, all while meeting rigorous safety and regulatory standards.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3355 $50.0325
37+ $2.7368 $101.2616
57+ $2.6513 $151.1241
78+ $2.5658 $200.1324
101+ $2.4802 $250.5002
135+ $2.2237 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess