EN
  • EN
  • DE

SHT10

Part No SHT10
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Description SENSOR HUMI/TEMP 5V DTL 4.5% SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Humidity, Moisture Sensors
Mfr Sensirion AG
Series SHT1
Package Tape & Reel
Product Status Obsolete
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type Digital
Output 12b
Accuracy ±4.5% RH
Response Time 8 s
Voltage - Supply 2.4V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 123°C
Package / Case 10-SMD Module
Supplier Device Package 10-LCC
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9025.80.1000
Win Source Part Number 320710-SHT10
Ultra Librarian 3D Model Ultra Librarian SHT10 CAD Model

Description

The SHT10 is a digital humidity and temperature sensor designed for use in various electronic applications.

  • Series: SHT1 series
  • Package: 10-SMD module package
  • Response Time: 8 seconds
  • Humidity Range: 0% to 100% RH
  • Humidity Accuracy: ±4.5% RH
  • Voltage Supply: Between 2.4V and 5.5V
  • Mounting: Surface mountable
  • Temperature Range: -40°C to 123°C
  • Status: Obsolete
  • Manufacturer: Sensirion AG

You May Also Be Interested in

Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Texas Instruments
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 2%
Lowest to $8.7970
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Sensirion AG
SENSOR HUMID/TEMP HIGH ACCURACY
Lowest to $4.0747
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9253 $69.8506
4+ $28.6567 $114.6268
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9701 $259.7010
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,836 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess