EN
  • EN
  • DE

F1178NBGI

Part No F1178NBGI
Manufacturer Renesas Electronics America
Catalog RF Mixers
Description IC RF-IF MIXER 3800MHZ 36VFQFPN / RF Mixer IC 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Renesas Electronics America
Package Tray
Product Status Active
Frequency 3.4GHz ~ 3.8GHz
Number of Mixers 2
Gain 9dB
Noise Figure 8.5dB
Current - Supply 155mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-VFQFPN (6x6)
Base Product Number F1178
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 871368-F1178NBGI
Ultra Librarian 3D Model Ultra Librarian F1178NBGI CAD Model

Description

The 871368-F1178NBGI is an RF mixer used in RF and wireless applications.

  • Application: RF and Wireless
  • Frequency Range: 3.4GHz to 3.8GHz
  • Gain: 9dB
  • Noise Figure: 8.5dB
  • Supply Current: 155mA
  • Mounting: Surface Mountable
  • Package: 36-WFQFN exposed pad
  • Mixers: Two
  • Voltage Range: 4.75V to 5.25V
  • Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1745 $50.7920
39+ $2.6047 $101.5833
60+ $2.5233 $151.3980
82+ $2.4419 $200.2358
106+ $2.3605 $250.2130
142+ $2.1164 $300.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess