EN
  • EN
  • DE

CES-803118-28PM

Part No CES-803118-28PM
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKER 80 X 31MM ENCLOSED / 8 Ohms General Purpose, Enclosure Included Speaker 2 W 200 Hz ~ 20 kHz Top Rectangular
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Speakers
Mfr CUI Devices
Series CES
Package Bag
Technology Magnetic
Type General Purpose, Enclosure Included
Frequency Range 200 Hz ~ 20 kHz
Frequency - Self Resonant 650Hz
Impedance 8 Ohms
Efficiency - dBA 100.00
Efficiency - Testing 2W/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 2 W
Power - Max 3 W
Port Location Top
Shape Rectangular
Material - Cone Cloth
Material - Magnet Nd-Fe-B
Termination Wire Leads
Dimension 3.150" L x 1.224" W (80.00mm x 31.10mm)
Height - Seated (Max) 0.709" (18.00mm)
Temperature Range - Operating -20°C ~ 60°C
Distortion Rating 5% Max @ 1KHz, 0.1M, 1V
Base Product Number CES-803118
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.21.0000
Other Names 2223-CES-803118-28PM
Standard Package 100
Win Source Part Number 1111820-CES-803118-28PM
Ultra Librarian 3D Model Ultra Librarian CES-803118-28PM CAD Model

Description

The CUI Inc. CES-803118-28PM is a general purpose speaker with an enclosure included. It has a wire leads termination and a rectangular shape.

  • Termination: Wire Leads
  • Shape: Rectangular
  • Frequency Range: 200 Hz to 20 kHz
  • Impedance: 8 Ohms
  • Power Rating: 2W
  • Maximum Power: 3W
  • Temperature Range: -20°C to 60°C
  • Height: 0.709" (18.00mm)
  • Distortion: 5% Max @ 1KHz, 0.1M, 1V
  • Efficiency: 100.00 dBA
  • Manufacturer: CUI Inc.

You May Also Be Interested in

Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634
PUI Audio, Inc.
SPEAKER 3OHM TOP PORT 83DB RECT
Need more? Email Us
Same Sky
SPEAKER 8OHM 4W TOP PORT 87DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
CUI Inc.
SPEAKR 32OHM 20MW TOP PORT 117DB / 32 Ohms Receiver Speaker 20 mW 300 Hz ~ 7 kHz Top Rectangular
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
Same Sky
SPEAKER 8OHM 250MW TOP PORT 86DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 200MW TOP PORT 89DB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess