EN
  • EN
  • DE

TPA2025D1YZGR

Part No TPA2025D1YZGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR MONO 2W D 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.28W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.2 V
Features Differential Inputs, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-DSBGA (1.53x1.98)
Dimension 12-UFBGA, DSBGA
Win Source Part Number 113202-TPA2025D1YZGR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA2025D1YZGR CAD Model

Description

The TPA2025D1YZGR is a cutting-edge audio amplifier from Texas Instruments, designed to deliver high-quality sound in a compact package. This Class-D amplifier is highly efficient, making it an ideal choice for portable and space-constrained applications where power efficiency is paramount.

Key Features:

  • Output Power: The device is capable of delivering 2.1W into a 4Ω load with less than 1% THD+N, ensuring loud and clear audio performance without distortion.
  • Efficiency: As a Class-D amplifier, it offers greater than 90% efficiency, which not only helps to conserve battery life in portable devices but also reduces the need for bulky heat sinks and cooling systems.
  • Advanced Audio Processing: It includes features such as a built-in fixed gain setting, which simplifies the design process by eliminating the need for external gain-setting components.
  • Space-Saving Design: The TPA2025D1YZGR comes in a compact 9-ball WCSP (Wafer Chip-Scale Package), which is ideal for space-constrained applications.
  • Thermal and Short-Circuit Protection: The amplifier has built-in thermal and short-circuit protection features that safeguard the device and the system from damage due to overheating or wiring faults.

Applications:

This amplifier is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and tablets
  • Portable media players
  • Handheld gaming devices
  • Portable speakers
  • Other battery-powered audio systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TPA2025D1YZGR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability in your audio applications.

With its combination of power, efficiency, and compact size, the TPA2025D1YZGR from Texas Instruments stands out as a superior choice for designers looking to enhance the audio experience in their next-generation devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8806 $52.8360
140+ $0.7226 $101.1640
215+ $0.7000 $150.5000
300+ $0.6774 $203.2200
385+ $0.6549 $252.1365
515+ $0.5871 $302.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess