EN
  • EN
  • DE
  • IT

RT1408B6TR7

Part No RT1408B6TR7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES NTWRK 18 RES MULT OHM 27LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr CTS Resistor Products
Series ClearONE™
Package Tape & Reel
Product Status Obsolete
Circuit Type Dual Terminator
Resistance (Ohms) 25, 60
Tolerance ±1%
Number of Resistors 18
Number of Pins 27
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications DDR SDRAM
Mounting Type Surface Mount
Package / Case 27-LBGA
Supplier Device Package 27-BGA (11.43x3.81)
Size / Dimension 0.450" L x 0.150" W (11.43mm x 3.81mm)
Height - Seated (Max) 0.058" (1.47mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 661381-RT1408B6TR7
Ultra Librarian 3D Model Ultra Librarian RT1408B6TR7 CAD Model

Description

The 661381-RT1408B6TR7 is a resistor network array from the ClearONE™ series.

  • Application: DDR SDRAM
  • Package: Tape & Reel (TR)
  • Packaging: 1,000 Pieces
  • Size / Dimension: 0.450" L x 0.150" W (11.43mm x 3.81mm)
  • Height: 0.058" (1.47mm)
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Resistance (Ohms): 25, 60
  • Circuit Type: Dual Terminator
  • Number of Resistors: 18
  • Number of Pins: 27
  • Power Per Element: 50mW
  • Mounting Type: Surface Mount
  • Package / Case: 27-LBGA
  • Operating Temperature: -55°C ~ 125°C
  • Product Status: Obsolete

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9577 $65.8731
7+ $18.0168 $126.1176
10+ $17.4544 $174.5440
14+ $16.8907 $236.4698
18+ $16.3282 $293.9076
24+ $14.6385 $351.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess