EN
  • EN
  • DE

12VR1S20F4N103B1

Part No 12VR1S20F4N103B1
Manufacturer CTS Electrocomponents
Catalog Rotary Potentiometers, Rheostats
Description POT 10K OHM 1/20W CARBON LINEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 10k
Tolerance ±20%
Power (Watts) 0.05W, 1/20W
Built in Switch None
Number of Turns 1.0
Features Illuminated Shaft, White
Taper Linear
Number of Gangs 1
Adjustment Type Side Adjustment
Rotation 300°
Resistive Material Carbon
Termination Style PC Pins
Actuator Type Flatted
Actuator Length 0.787" (20.00mm)
Actuator Diameter 0.236" (6.00mm)
Bushing Thread M9 x 0.75
Mounting Type Through Hole
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1570806-12VR1S20F4N103B1
Ultra Librarian 3D Model Ultra Librarian 12VR1S20F4N103B1 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
Precision Potentiometer | POT 1K OHM 2W WIREWOUND LINEAR
Lowest to $25.0493
Bourns Inc.
Precision Potentiometer | POT 10K OHM 1W WIREWOUND LINEAR
Lowest to $62.2351
Vishay
POT 10K OHM 3W CERMET LINEAR
Need more? Email Us
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 10K OHM 1/2W PLASTIC LINEAR
Lowest to $18.8628
Bourns Inc.
Precision Potentiometer | POT 50K OHM 2W WIREWOUND LINEAR
Lowest to $9.7829
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 5K OHM 1/2W PLASTIC LINEAR
Need more? Email Us
Bourns Inc.
POT 10K OHM 1/20W CARBON LINEAR / Res Carbon Film POT 10K Ohm 20% 0.05W(1/20W) 1(Elec)/1(Mech)Turns 6mm (12 X 14.4 X 26mm) Pin Panel Mount/Bracket Mount
Need more? Email Us
Vishay
POT 1K OHM 1/10W PLASTIC LINEAR
Lowest to $26.2841
Bourns Inc.
51/53 - Sealed 1/2 ” (12.5 mm) Square Control | POT 10K OHM 1W CERMET LINEAR
Lowest to $17.4844

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess