EN
  • EN
  • DE

ZR36015PQC-30

Part No ZR36015PQC-30
Manufacturer CSR PLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106352-ZR36015PQC-30
Categories OEM Parts(T-Z)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZR36015PQC-30 CAD Model

Description

The ZR36015PQC-30 is a highly integrated multimedia processor manufactured by CSR PLC (now Qualcomm). It's designed for applications involving image and video processing, typically found in digital cameras, camcorders, and other multimedia devices.

Applications

  • Digital Still Cameras
  • Digital Video Camcorders
  • Multimedia Players
  • Image Processing Systems
  • Video Conferencing Systems

Features

  • High-performance image processing engine
  • Video encoding and decoding capabilities
  • Integrated memory controller
  • Multiple interface options (USB, UART, etc.)
  • Low power consumption

Benefits

  • Enables high-quality image and video capture and playback
  • Supports various multimedia formats
  • Reduces system complexity and cost
  • Facilitates connectivity with other devices
  • Extends battery life in portable applications

Technical Specifications

The ZR36015PQC-30 is a multimedia processor that incorporates advanced image and video processing algorithms. It supports various video codecs, including MPEG-4, H.264, and MJPEG. The integrated memory controller allows for efficient data transfer between the processor and external memory. The device includes multiple interface options, such as USB, UART, and GPIO, providing flexibility in system design. Its low power consumption makes it suitable for portable devices. The ZR36015PQC-30 also features advanced noise reduction and image enhancement capabilities, improving the quality of captured images and videos. It is designed to operate over a wide temperature range. Its integration simplifies the design of multimedia devices, reducing the bill of materials and time-to-market. The processor supports various image sensor interfaces, allowing for compatibility with a wide range of sensors. The ZR36015PQC-30 is a powerful and versatile multimedia processor suitable for a variety of applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess