EN
  • EN
  • DE

CSR8605A04-IQQF-R

Part No CSR8605A04-IQQF-R
Manufacturer CSR PLC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 992230-CSR8605A04-IQQF-R
Categories OEM Parts(C-E)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR8605A04-IQQF-R CAD Model

Description

The CSR PLC CSR8605A04-IQQF-R is a Bluetooth audio ROM solution, primarily designed for entry-level wireless speaker and headset products. It provides a cost-effective and highly integrated solution for streaming audio wirelessly. This chip integrates a Bluetooth radio, baseband, and a powerful audio processing engine, making it a good choice for applications requiring basic Bluetooth audio functionality.

Applications:

  • Entry-level Bluetooth speakers
  • Basic Bluetooth headsets
  • Bluetooth audio dongles
  • Wireless audio receivers

Features:

  • Bluetooth 4.0 compliant
  • Integrated radio transceiver
  • Baseband controller
  • Audio processing capabilities
  • Supports A2DP and AVRCP Bluetooth profiles
  • Low power consumption
  • Small package size
  • ROM-based solution (firmware pre-programmed)

Benefits:

  • Cost-effective solution for entry-level Bluetooth audio products
  • Easy to integrate with minimal external components
  • Low power consumption extends battery life
  • Small size enables compact designs
  • Pre-programmed ROM simplifies development and reduces time-to-market
  • Suitable for high-volume manufacturing

Additional Details:

The CSR8605A04-IQQF-R is a ROM-based solution, which means that the firmware is pre-programmed into the chip. This simplifies the development process, as developers do not need to write their own Bluetooth stack. The chip supports A2DP (Advanced Audio Distribution Profile) for high-quality audio streaming and AVRCP (Audio/Video Remote Control Profile) for remote control of audio devices. It integrates a powerful audio processing engine, which enhances the audio quality and provides features such as noise reduction and echo cancellation. The chip is typically available in a QFN (Quad Flat No-leads) package. The IQQF likely refers to a specific package and temperature grade, and the 'R' at the end signifies reel packaging.

Due to its ROM-based nature, customization options are typically limited compared to programmable solutions. However, the pre-programmed firmware is optimized for common Bluetooth audio use cases, making it a good choice for applications where a simple and cost-effective solution is required. The CSR8605A04-IQQF-R is a popular choice for entry-level Bluetooth speakers and headsets due to its low cost, ease of integration, and low power consumption.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,679 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess