EN
  • EN
  • DE

IMC22122C

Part No IMC22122C
Manufacturer Crouzet USA
Catalog Proximity Sensors
Description SENS INDUCT PROX 3W SPST 2M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Crouzet
Status Active
Sensor Type Inductive
Sensing Distance 0.079" (2mm)
Output Type NPN-NO, 3-Wire
Material - Body Nickel-Plated Brass
Supply Voltage - Operating 10 V to 30 V
Termination Style Cable Leads
Temperature Range - Operating -25°C to 70°C
Ingress Protection IP67
Indicator LED
Dimension Cylinder, Threaded - M12
Win Source Part Number 1073261-IMC22122C
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IMC22122C CAD Model

Description

The Crouzet IMC22122C inductive sensor is a reliable and high-performance sensor designed for use in a variety of industrial applications.

  • Sensing Distance: 0.079 inches (2mm)
  • Output Type: NPN-NO, 3-wire
  • Material: Nickel-plated brass
  • Ingress Protection: IP67
  • LED Indicator: Yes
  • Supply Voltage: 10 V to 30 V
  • Temperature Range: -25°C to 70°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Telemecanique Sensors
LIKE VM18-NNO-81-TEQ SCHNEIDER
Need more? Email Us
Telemecanique Sensors
30MM VIRTU ANALOG,1M RANGE, 4-20
Need more? Email Us
Telemecanique Sensors
INDUCTIVE PROXIMITY SENSORS XS,
Need more? Email Us
Telemecanique Sensors
INDUCTIVE PROXIMITY SENSORS XS,
Need more? Email Us
Telemecanique Sensors
INDUCTIVE PROXIMITY SENSORS XS,
Need more? Email Us
Telemecanique Sensors
PROXIMITY SENSOR 182MM DC PNP XS
Need more? Email Us
Telemecanique Sensors
PROX. SENSOR 12MM DC PNP XS6
Need more? Email Us
Telemecanique Sensors
INDUCTIVE PROXIMITY SENSORS XS,
Need more? Email Us
Telemecanique Sensors
INDUCTIVE PROXIMITY SENSORS XS,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess