EN
  • EN
  • DE
  • IT

E57SAL12T111ED

Part No E57SAL12T111ED
Manufacturer Eaton Bussmann
Catalog Proximity Sensors
Description Sensor Inductive Proximity; M12x1; 4-Pin Micro DC Connection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976837-E57SAL12T111ED
Categories Proximity Sensors
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E57SAL12T111ED CAD Model

Description

The Eaton Bussmann E57SAL12T111ED is a high-quality proximity sensor that is perfect for use in a variety of electronic applications.

  • Description: This sensor is designed to detect the presence or absence of an object without physical contact.
  • Supply and Demand Status: short
  • RoHS Compliant: No
  • Manufacturer: Eaton Bussmann

You May Also Be Interested in

Molex, LLC
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Semtech Corporation
SX9321 1.8X2.1 20 PIN DFN / Proximity Sensor
Lowest to $2.2857
Crouzet USA
Inductive Proximity Sensor 0.394" (10mm) IP67 Cylinder, Threaded - M30
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Honeywell
PROX SENSOR 941-D4V-2D-001-300E
Need more? Email Us
Crouzet USA
Inductive Proximity Sensor 0.039" (1mm) IP67 Cylinder, Threaded - M6
Lowest to $2.7593
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND /
Lowest to $89.5107
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Eaton / Cutler Hammer
Inductive Proximity Sensor; Sensor Input: Inductive; Sensing Range: 15mm; Supply Voltage Range DC: 10V to 30V; Switch...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess