EN
  • EN
  • DE

E5708PAS15GD

Part No E5708PAS15GD
Manufacturer Eaton / Cutler Hammer
Catalog Proximity Sensors
Description Inductive Proximity Sensor; Sensor Input: Inductive; Sensing Range: 15mm; Supply Voltage Range DC: 10V to 30V; Switch...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1153016-E5708PAS15GD
Categories Proximity Sensors
Manufacturer Eaton / Cutler Hammer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E5708PAS15GD CAD Model

Description

The Eaton / Cutler Hammer E5708PAS15GD is a robust inductive proximity sensor designed for reliable object detection in industrial environments. This sensor is part of the E57 series, known for its durability and performance in demanding applications. It's designed to detect metallic objects without physical contact, making it suitable for automated systems where consistent and accurate sensing is critical.

Applications

  • Automated Assembly Lines: Used to detect the presence or absence of parts during assembly processes.
  • Material Handling Systems: Ensures accurate positioning and movement of materials on conveyors and other handling equipment.
  • Robotics: Provides feedback to robotic arms for precise object manipulation and placement.
  • Machine Tool Monitoring: Detects tool breakage or wear by monitoring the position of the tool relative to the workpiece.
  • Packaging Machinery: Verifies the presence of products within packaging to ensure completeness.
  • Food and Beverage Processing: Suitable for use in environments requiring frequent washdowns due to its durable construction.

Features

  • Inductive Sensing Technology: Detects metallic objects without physical contact.
  • Short-Circuit Protection: Prevents damage to the sensor in case of wiring errors.
  • Reverse Polarity Protection: Protects the sensor from damage due to incorrect wiring.
  • LED Indication: Provides visual indication of the sensor's output status.
  • Rugged Housing: Designed to withstand harsh industrial environments.
  • Shielded Design: Minimizes the effects of external electromagnetic interference.

Benefits

  • Increased Efficiency: Reduces downtime by providing reliable object detection.
  • Improved Accuracy: Ensures precise positioning and movement of materials, minimizing errors.
  • Enhanced Safety: Prevents collisions and other accidents by detecting objects in the path of moving equipment.
  • Reduced Maintenance: Eliminates the need for frequent adjustments or replacements due to its non-contact design.
  • Cost Savings: Lowers operating costs by improving efficiency and reducing maintenance requirements.

Technical Specifications

While specific detailed specifications require referencing the Eaton datasheet, typical specifications for similar E57 series sensors include:

  • Sensing Range: Approximately 15mm (Specific range must be verified with datasheet).
  • Supply Voltage: Typically 10-30 VDC
  • Output Type: PNP or NPN (Normally Open or Normally Closed options available).
  • Housing Material: Typically stainless steel or durable plastic.
  • Operating Temperature: -25°C to +70°C (Typical range).
  • Protection Rating: IP67 or higher (Protection against dust and water immersion).

Note: Always refer to the official Eaton / Cutler Hammer datasheet for the E5708PAS15GD for precise technical specifications and installation guidelines.

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 2MM CYLIND /
Lowest to $89.5107
Eaton Bussmann
Sensor Inductive Proximity; M12x1; 4-Pin Micro DC Connection
Need more? Email Us
Molex, LLC
SI600 1.5MM065SEMBPNOM8P3
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Semtech Corporation
SX9338 1.8X2.1 10L DFN
Lowest to $10.3901
Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 40MM MOD /
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess