EN
  • EN
  • DE
  • IT

IMB32651C

Part No IMB32651C
Manufacturer Crouzet USA
Catalog Proximity Sensors
Description Inductive Proximity Sensor 0.039" (1mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Crouzet
Packaging Box
Part Status Obsolete
Sensor Type Inductive
Sensing Distance 0.039" (1mm)
Termination Style Cable Leads
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1479202-IMB32651C
Ultra Librarian 3D Model Ultra Librarian IMB32651C CAD Model

You May Also Be Interested in

Molex, LLC
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 40MM MOD /
Need more? Email Us
Crouzet USA
Inductive Proximity Sensor 0.394" (10mm) IP67 Cylinder, Threaded - M30
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND /
Lowest to $89.5107
Crouzet USA
Inductive Proximity Sensor 0.039" (1mm) IP67 Cylinder, Threaded - M6
Lowest to $2.7593
Omron
SENSOR PROX INDUCTIVE 5MM CYLIND
Lowest to $4.7860
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Crouzet USA
SENSOR PROX INDUCTIVE 1MM CYLIND
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess