EN
  • EN
  • DE

IMM3281P

Part No IMM3281P
Manufacturer Crouzet USA
Catalog Proximity Sensors
Description SENSOR PROX INDUCTIVE 1MM CYLIND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Proximity Sensors - Industrial
Mfr Crouzet USA
Package Box
Product Status Obsolete
Sensor Type Inductive
Sensing Distance 0.039" (1mm)
Output Type PNP-NO, 3-Wire
Shielding Shielded
Material - Body Nickel-Plated Brass
Voltage - Supply 10V ~ 30V
Termination Style Connector
Temperature Range - Operating -25°C ~ 70°C
Ingress Protection IP67
Indicator LED
Package / Case Cylinder, Threaded - M8
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 847632-IMM3281P
Ultra Librarian 3D Model Ultra Librarian IMM3281P CAD Model

Description

The IMM3281P is an industrial proximity sensor from Crouzet USA.

  • Sensor Type: Inductive Proximity
  • Shielded/Unshielded: Shielded
  • Sensing Distance: 0.039" (1mm)
  • Output Type: PNP-NO, 3-Wire
  • Termination: Connector
  • Voltage Supply: 10V to 30V
  • Operating Temperature: -25°C to 70°C
  • Ingress Protection: IP67
  • Applications: Industrial
  • Standard Package: 10 pcs
  • Features: LED Indicator

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
Molex, LLC
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 40MM MOD /
Need more? Email Us
Molex, LLC
SENSOR PROX INDUCTIVE 10MM CYL
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
SICK, Inc.
SENSOR PROX IND 7MM IP67 FLANGE
Need more? Email Us
Molex, LLC
SI600 5MM M18SEMBNNOM12P4
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Molex, LLC
SI600 1.5MM065SEMBPNOM8P3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess