EN
  • EN
  • DE

IMC3361C

Part No IMC3361C
Manufacturer Crouzet USA
Catalog Proximity Sensors
Description Inductive Proximity Sensor 0.039" (1mm) IP67 Cylinder, Threaded - M6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Proximity Sensors
Manufacturer Crouzet USA
Sensor Type Inductive
Sensing Distance 0.039" (1mm)
Output Type PNP-NC, 3-Wire
Shielding Shielded
Material - Body Stainless Steel
Operating Supply Voltage 10 VDC ~ 30 VDC
Termination Style Cable Leads
Operating Temperature Range -25°C ~ 70°C
Ingress Protection IP67
Indicator LED
Package Cylinder, Threaded - M6
Win Source Part Number 126616-IMC3361C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMC3361C CAD Model

Description

The Crouzet USA Proximity Sensor is a shielded, inductive sensor with a sensing distance of 0.039" (1mm).

  • Sensing Distance: 0.039" (1mm)
  • Output Type: PNP-NC 3-wire
  • Operating Supply Voltage: 10 VDC ~ 30 VDC
  • Body: Stainless steel
  • Ingress Protection: IP67 rated

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND /
Lowest to $89.5107
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Honeywell
PROX SENSOR 941-D4V-2D-001-360E
Need more? Email Us
Molex, LLC
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
Crouzet USA
Inductive Proximity Sensor 0.394" (10mm) IP67 Cylinder, Threaded - M30
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7593 $57.9453
52+ $2.2638 $117.7176
79+ $2.1933 $173.2707
109+ $2.1229 $231.3961
141+ $2.0513 $289.2333
189+ $1.8399 $347.7411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess