EN
  • EN
  • DE

831613C6.0

Part No 831613C6.0
Manufacturer Crouzet USA
Catalog Snap Action, Limit Switches
Description SWITCH. ACTUATOR TYPE: NO ACTUAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 10A (AC)
Voltage Rating - AC 250 V
Actuator Type Round (Pin Plunger)
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Operating Force 82gf
Release Force 20gf
Operating Position 0.579" (14.7mm)
Differential Travel 0.014" (0.35mm)
Overtravel 0.047" (1.20mm)
Mechanical Life 20,000,000 Cycles
Temperature Range - Operating -20°C ~ 125°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1551084-831613C6.0
Ultra Librarian 3D Model Ultra Librarian 831613C6.0 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPST-NC 5A 125V
Need more? Email Us
C&K Components
SWITCH DETECTOR SPST-NO 100MA
Lowest to $1.2347
Panasonic
SWITCH SNAP ACTION SPDT 500MA
Lowest to $1.6131
Panasonic
SWITCH SNAP ACT SPDT 100MA 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 120V
Need more? Email Us
D2F
Omron
BUTTON SW PCB SPDT 3A 150GF 125V / Switch Snap Action N.O./N.C. SPDT Pin Plunger 3A 125VAC 30VDC 1.47N Thru-Hole PC Pins
Lowest to $0.3788
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us
Panasonic
SWITCH DETECTOR SPDT 10MA 5V
Lowest to $0.7366
Honeywell
SWITCH SNAP ACTION SPDT 1A 125V / Switch SPDT Chassis Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess