EN
  • EN
  • DE

MPLEZW-A1-0000-0000C027F

Part No MPLEZW-A1-0000-0000C027F
Manufacturer CreeLED, Inc.
Catalog LED Lighting - White
Description LED EASYWHT WARM WHT 2700K 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr CreeLED, Inc.
Series EasyWhite®, XLamp® MPL-EZW
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 2700K 4-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 638lm
Flux @ 25°C, Current - Test 850lm (800lm ~ 900lm)
Current - Test 3 x 150mA
Voltage - Forward (Vf) (Typ) 25V
Lumens/Watt @ Current - Test 76 lm/W
CRI (Color Rendering Index) 80
Current - Max 3 x 250mA
Viewing Angle 125°
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package SMD
Size / Dimension 0.518" L x 0.478" W (13.15mm x 12.15mm)
Height - Seated (Max) 0.250" (6.35mm)
Base Product Number MPLEZW
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 643848-MPLEZW-A1-0000-0000C027F
Ultra Librarian 3D Model Ultra Librarian MPLEZW-A1-0000-0000C027F CAD Model

Description

The Win Source Part Number 643848-MPLEZW-A1-0000-0000C027F is an optoelectronic component from the EasyWhite®, XLamp® MPL-EZW series.

  • Series: EasyWhite®, XLamp® MPL-EZW
  • Type: White LED lighting
  • Color Option: Warm
  • Package: Tape and reel
  • Size: 0.518" L x 0.478" W (13.15mm x 12.15mm)
  • Height: 0.250" (6.35mm)
  • Standard Package: 500 pieces
  • Maximum Current: 3 x 250mA
  • Viewing Angle: 125°
  • Forward Voltage: 25V
  • Test Current: 3 x 150mA
  • CCT: 2700K (4-Step MacAdam Ellipse)
  • Flux @ 85°C and Test Current: 638lm
  • Flux @ 25°C and Test Current: 850lm (800lm ~ 900lm)
  • Luminous Efficiency @ Test Current: 76 lm/W
  • CRI: 80
  • Mounting: Surface mount
  • Package/Case: 6-SMD, no lead
  • Supplier Device Package: SMD
  • ECCN: EAR99
  • Status: Obsolete
  • MSL: 2A (4 Weeks)

You May Also Be Interested in

Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess