EN
  • EN
  • DE

HP J8436A - HP X131 10G X2 SC SR Transceiver

Part No HP J8436A - HP X131 10G X2 SC SR Transceiver
Manufacturer HP
Catalog Sfp
Description Hewlett Packard Enterprise 10GbE X2-SC SR Optic. Maximum data transfer rate: 10000 Mbit/s, Interface type: X2, Fiber optic connector: SC. Weight: 160 gAn X2 form-factor transceiver that supports the 10-Gigabit SR standard, providing 10-Gigabit connectivity up to 300 meters on multimode fiber.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1412128-HP J8436A - HP X131 10G X2 SC SR Transceiver
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J8436A - HP X131 10G X2 SC SR Transceiver CAD Model

Description

The HP J8436A is a high-performance, 10-Gigabit transceiver that slides into the X2 slot of an HP or compatible switch or module. Designed for short-range connectivity, this transceiver uses SC duplex connectors and operates over multi-mode fiber to provide up to 300 meters of network extension. At its core, the HP X131 10G X2 SC SR Transceiver is engineered for environments requiring high bandwidth such as data centers, enterprise networks, or for integrating segments of a network over a short distance. It supports a 10-Gigabit Ethernet connection, offering a substantial upgrade in speed and performance over Gigabit Ethernet solutions. Its plug-and-play functionality simplifies setup, making it easy to enhance your network's capabilities without extensive downtime. The SR designation refers to 'Short Range,' making it suitable for interconnecting equipment within the same building or campus. This transceiver is an essential component for network administrators looking to implement high-speed networking solutions within their operations.

You May Also Be Interested in

HP
HPE X121
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess