EN
  • EN
  • DE

JE2835BWT-P-U57EA0000-N0000001

Part No JE2835BWT-P-U57EA0000-N0000001
Manufacturer CreeLED, Inc.
Catalog LED Lighting - White
Description LINEAR IC'S / LED Lighting J White, Cool 5700K 3-Step MacAdam Ellipse 3.04V 150mA 120° 1411 (3528 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr CreeLED, Inc.
Series J
Package Tape & Reel
Color White, Cool
CCT (K) 5700K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 59lm (Typ)
Flux @ 25°C, Current - Test 65lm (Typ)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3.04V
Lumens/Watt @ Current - Test 142 lm/W
CRI (Color Rendering Index) 90
Current - Max 240mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1411 (3528 Metric)
Supplier Device Package 1411
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 23°C/W
Base Product Number JE2835
Standard Package 4,000
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1339191-JE2835BWT-P-U57EA0000-N0000001
Ultra Librarian 3D Model Ultra Librarian JE2835BWT-P-U57EA0000-N0000001 CAD Model

Description

The Win Source Part Number 1339191-JE2835BWT-P-U57EA0000-N0000001 is a white LED lighting product from CreeLED, Inc.

  • Product Category: LED Lighting
  • Color: Cool White
  • Current Rating: 240mA
  • Viewing Angle: 120°
  • CCT (K): 5700K 3-Step MacAdam Ellipse
  • Flux: 59lm (Typ) @ 85°C, Current - Test and 65lm (Typ) @ 25°C, Current - Test
  • Lumens/Watt: 142 lm/W @ Current - Test
  • CRI (Color Rendering Index): 90
  • Thermal Resistance: 23°C/W
  • Package/Case: 1411 (3528 Metric)

You May Also Be Interested in

Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess