EN
  • EN
  • DE

MX3AWT-A1-0000-000BF7

Part No MX3AWT-A1-0000-000BF7
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description LED XLAMP WARM WHITE 3200K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Packaging Reel - TR
Status Active
Color White, Warm
CCT (K) 3200K
Flux @ 25°C, Current - Test 97 lm (94 lm to 100 lm)
Current - Test 350mA
Forward Voltage 3.7V
Lumens/Watt @ Current - Test 75 lm/W
CRI (Color Rendering Index) 80 (Typ)
Current - Max 500mA
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.058" (1.48mm)
Thermal Resistance of Package 11°C/W
Win Source Part Number 1081337-MX3AWT-A1-0000-000BF7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX3AWT-A1-0000-000BF7 CAD Model

Description

The MX3AWT-A1-0000-000BF7 is a high-performance white LED manufactured by Cree Inc. This LED is designed for a wide range of lighting applications, providing high brightness and excellent color rendering in a compact package. It is well-suited for both indoor and outdoor use.

Applications

  • Indoor Lighting: Used in downlights, spotlights, and linear lighting.
  • Outdoor Lighting: Found in streetlights, landscape lighting, and architectural lighting.
  • Automotive Lighting: Utilized in daytime running lights (DRL) and signal lights.
  • Portable Lighting: Employed in flashlights and headlamps.
  • Backlighting: Integrated into LCD displays and signage.

Features

  • High Brightness: Delivers a high luminous flux for efficient lighting.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Compact Package: Allows for dense placement on circuit boards.
  • Long Lifespan: Offers extended operational life, reducing maintenance costs.
  • Low Forward Voltage: Minimizes power consumption.
  • High Color Rendering Index (CRI): Ensures accurate color representation.

Benefits

  • Energy Efficiency: High luminous efficacy reduces power consumption and lowers operating costs.
  • Long-Term Reliability: Extended lifespan minimizes maintenance requirements.
  • Superior Light Quality: High CRI ensures accurate and vibrant color rendering.
  • Versatile Application: Suitable for a wide range of lighting applications.
  • Compact Design: Enables the development of smaller and more efficient lighting fixtures.

Additional Details

The MX3AWT-A1-0000-000BF7 LED features a ceramic package for improved thermal management, ensuring stable performance even at high operating temperatures. The high brightness output makes it suitable for applications requiring intense illumination, while the wide viewing angle ensures uniform light distribution across the target area. The low forward voltage contributes to energy efficiency, making it an environmentally friendly lighting solution. The high CRI ensures that colors are rendered accurately, making it ideal for retail and display applications. This LED meets industry standards for performance and reliability, ensuring long-term customer satisfaction. It is also RoHS compliant, making it an environmentally responsible choice.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess