EN
  • EN
  • DE

C2D10120

Part No C2D10120
Manufacturer Cree Inc.
Catalog Miscellaneous
Description Silicon Carbide Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cree Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820110-C2D10120
Ultra Librarian 3D Model Ultra Librarian C2D10120 CAD Model

Description

The C2D10120 is a silicon carbide (SiC) Schottky diode manufactured by Cree Inc. It is designed to offer superior performance compared to traditional silicon diodes, particularly in high-frequency and high-temperature applications. These diodes are commonly used in power supplies, solar inverters, and other power electronic systems where efficiency and reliability are crucial.

Applications

  • Power Factor Correction (PFC): Improves the power factor in power supplies, reducing energy waste.
  • Solar Inverters: Used in the boost and inverter stages to enhance efficiency and reduce switching losses.
  • Motor Drives: Provides efficient freewheeling paths and reduces switching losses in motor control systems.
  • High-Frequency Rectification: Offers fast recovery times for high-frequency rectifier circuits.
  • Switch-Mode Power Supplies (SMPS): Enhances the efficiency and reduces the size of SMPS designs.

Features

  • Silicon Carbide (SiC) Technology: Offers superior performance characteristics compared to silicon diodes.
  • Zero Reverse Recovery: Eliminates reverse recovery current, reducing switching losses.
  • High Surge Current Capacity: Withstands high surge currents, ensuring robustness in demanding applications.
  • High Forward Surge Current: Enhanced forward surge capability for transient conditions.
  • High-Temperature Operation: Operates reliably at high junction temperatures, enhancing system reliability.

Benefits

  • Increased Efficiency: Reduces switching losses and improves overall system efficiency.
  • Improved Reliability: Withstands high temperatures and surge currents, enhancing long-term reliability.
  • Reduced EMI: Eliminates reverse recovery current, reducing electromagnetic interference.
  • Smaller Heat Sink Requirements: Lower power dissipation reduces the need for large heat sinks, saving space and cost.
  • Higher Switching Frequencies: Enables higher switching frequencies, allowing for smaller and lighter power electronic systems.

Additional Details

The C2D10120 features a voltage rating of 1200V and a continuous forward current rating that makes it suitable for a variety of high-power applications. Its zero reverse recovery characteristic contributes to significantly lower switching losses compared to traditional silicon diodes. The diode is typically packaged in a through-hole or surface-mount package, facilitating easy integration into circuit boards.

The silicon carbide material ensures excellent thermal conductivity and allows for high-temperature operation, enhancing the robustness and reliability of the diode. The absence of reverse recovery eliminates the need for snubbers in many applications, simplifying circuit design and reducing component count. This diode is a preferred choice for designers seeking to optimize efficiency and reliability in power electronic systems.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess