EN
  • EN
  • DE

HGSM50296

Part No HGSM50296
Manufacturer Coto Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134202-HGSM50296
Categories Custom Parts
Manufacturer Coto Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HGSM50296 CAD Model

Description

The HGSM50296 is a reed relay from Coto Technology, known for their high-reliability switching solutions. Reed relays utilize a hermetically sealed reed switch, which is actuated by an electromagnetic coil. This design offers excellent isolation, low contact resistance, and long life, making them ideal for instrumentation, telecommunications, and automated test equipment (ATE).

Applications:

  • Automated Test Equipment (ATE)
  • Instrumentation
  • Telecommunications
  • Data Acquisition Systems
  • Medical Equipment

Features:

  • High Isolation Voltage: Provides excellent electrical isolation between the control and load circuits.
  • Low Contact Resistance: Minimizes voltage drop and power dissipation.
  • Long Life: Hermetically sealed reed switch ensures long-term reliability.
  • Fast Switching Speed: Enables fast and efficient operation.
  • Small Size: Facilitates integration into space-constrained designs.

Benefits:

  • Improved System Performance: Fast switching speed and low contact resistance enhance the overall performance of the controlled system.
  • Increased Reliability: Hermetically sealed reed switch eliminates mechanical wear and tear, leading to extended lifespan and reduced maintenance.
  • Enhanced Safety: High isolation voltage provides protection against voltage surges and electrical hazards.
  • Simplified Circuit Design: Compact size streamlines board layout and assembly.
  • Reduced Power Consumption: Low contact resistance minimizes power loss.

Additional Details:

The HGSM50296 typically features a coil voltage compatible with standard logic control signals. The contact ratings (voltage and current) are specified in the Coto Technology datasheet. It is crucial to refer to the datasheet for detailed electrical characteristics, thermal considerations, and recommended operating conditions. Proper coil suppression techniques are recommended to protect the driving circuitry. The device is often available in various contact configurations (e.g., SPST, SPDT) to suit different application requirements. Reed relays like the HGSM50296 are a reliable choice for applications requiring high isolation and long life.

You May Also Be Interested in

Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Phoenix Contact
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Hanrun
Lowest to $0.9938
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Intersil
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess