EN
  • EN
  • DE

CD10FC301JO3F

Part No CD10FC301JO3F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description CAP MICA 300PF 5% 300V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Bulk
Status Active
Capacitance 300pF
Tolerance ±5%
Voltage Rating 300V
Dielectric Material Mica
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Lead Spacing 0.142" (3.60mm)
Features General Purpose
Height - Seated (Max) 0.382" (9.70mm)
Win Source Part Number 113262-CD10FC301JO3F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD10FC301JO3F CAD Model

Description

CD10FC301JO3F Ceramic Capacitor

The CD10FC301JO3F is engineered to deliver high precision and stability, making it suitable for various electronic applications.

  • Applications:
    • Signal processing circuits
    • RF and Microwave applications
    • Aerospace systems
    • Medical devices
  • Features and Benefits:
    • Excellent frequency characteristics
    • Robust mechanical strength
    • High insulation resistance
    • Optimized for miniaturized circuits
  • Additional Details:
    • Capacitance: 300 pF
    • Voltage Rating: 50V
    • Temperature Range: -55°C to +125°C
    • Compliant with JEDEC standards

You May Also Be Interested in

Littelfuse Inc.
220pF Mica Capacitor 500V
Lowest to $24.0829
Cornell Dubilier Electronics (CDE)
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 500PF 5% 500V RADIAL
Lowest to $3.6786
Cornell Dubilier Electronics (CDE)
CAP MICA 12PF 1PF 300V SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 70PF 5% 500V SMD / Cap Mica 70pF 500V 5% (200°C Medical Bulk
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 1500PF 1% 100V RADIAL / Cap Mica 0.0015uF 100V 1% (8.4 X 4.4 X 7.9mm) Radial 4.4mm 125°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 150PF 5% 500V 1812
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 3PF 1PF 500V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 110PF 5% 100V 1210 / Cap Mica 110pF 100V 5% (3.2 X 2.5 X 2mm) SMD 125°C T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1568 $58.1952
34+ $3.4109 $115.9706
53+ $3.3042 $175.1226
73+ $3.1977 $233.4321
94+ $3.0910 $290.5540
126+ $2.7713 $349.1838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess