EN
  • EN
  • DE

CD19FA103JO3

Part No CD19FA103JO3
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description CAP MICA 10000PF 5% 100V RADIAL / Cap Mica 0.01uF 100V 5% (18.3 X 9.4 X 15.2mm) Radial 8.7mm 125°C T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series CD19
Packaging Bulk
Capacitance 10000pF
Tolerance ±5%
Voltage Rating DC 100V
Dielectric Material Mica
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Radial
Lead Spacing 0.343" (8.70mm)
Features General
Dimension 0.720" L x 0.370" W (18.30mm x 9.40mm)
Height - Seated (Maximum) 0.598" (15.20mm)
Win Source Part Number 774399-CD19FA103JO3
Popularity Medium
Supply and Demand Status Balance
Family Name CD19
Introduction Date September 12, 2002
ECCN EAR99
Country of Origin Mexico, United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CD19FA103JO3 CAD Model

Description

The Cornell Dubilier Electronics (CDE) CD19FA103JO3 is a radial through-hole capacitor with a capacitance of 10000pF and a tolerance of ±5%.

  • Capacitance: 10000pF
  • Tolerance: ±5%
  • Voltage rating DC: 100V
  • Dielectric material: mica
  • Operating temperature range: -55°C to 125°C
  • Application: general use
  • Package: bulk
  • Lead spacing: 0.343" (8.70mm)
  • Dimension: 0.720" L x 0.370" W (18.30mm x 9.40mm)
  • Height - seated (maximum): 0.598" (15.20mm)

You May Also Be Interested in

Littelfuse Inc.
220pF Mica Capacitor 500V
Lowest to $24.0829
Cornell Dubilier Electronics (CDE)
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 300PF 5% 300V RADIAL
Lowest to $4.1568
Cornell Dubilier Electronics (CDE)
CAP MICA 430PF 2% 100V RADIAL / Cap Mica 430pF 100V 2% (7 X 3.2 X 6.6mm) Radial 4.4mm 125°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 3900PF 1% 500V RADIAL / Cap Mica 0.0039uF 500V 1% (19.6 X 6.6 X 21.8mm) Radial 11.1mm 125°C T/R
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 300PF 5% 300V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 200PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 10000PF 5% 100V RADIAL / Cap Mica 0.01uF 100V 5% (18.3 X 9.4 X 15.2mm) Radial 8.7mm 125°C T/R
Lowest to $11.9751
Cornell Dubilier Electronics (CDE)
CAP MICA 150PF 5% 500V 1812
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9751 $59.8755
11+ $9.8257 $108.0827
16+ $9.5187 $152.2992
22+ $9.2116 $202.6552
29+ $8.9046 $258.2334
38+ $7.9834 $303.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess