EN
  • EN
  • DE

CD30FD392FO3

Part No CD30FD392FO3
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description CAP MICA 3900PF 1% 500V RADIAL / Cap Mica 0.0039uF 500V 1% (19.6 X 6.6 X 21.8mm) Radial 11.1mm 125°C T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series CD30
Packaging Bulk
Capacitance 3900pF
Tolerance ±1%
Voltage Rating DC 500V
Dielectric Material Mica
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Radial
Lead Spacing 0.437" (11.10mm)
Features General
Dimension 0.772" L x 0.260" W (19.60mm x 6.60mm)
Height - Seated (Maximum) 0.858" (21.80mm)
Win Source Part Number 770928-CD30FD392FO3
Popularity Medium
Supply and Demand Status Limited
Family Name CD30
Introduction Date March 12, 2002
ECCN EAR99
Country of Origin Mexico, United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CD30FD392FO3 CAD Model

Description

The Cornell Dubilier Electronics (CDE) CD30FD392FO3 is a radial through-hole capacitor with a capacitance of 3900pF and a tolerance of ±1%.

  • Capacitance: 3900pF
  • Tolerance: ±1%
  • Voltage Rating: 500V DC
  • Dielectric Material: Mica
  • Operating Temperature Range: -55°C to 125°C
  • Lead Spacing: 0.437" (11.10mm)
  • Dimension: 0.772" L x 0.260" W (19.60mm x 6.60mm)
  • Series: CD30
  • Package Type: Bulk
  • Alternative Parts: CD30FD392FO3F
  • Introduction Date: March 12, 2002
  • Country of Origin: Mexico, United States of America
  • EOL Date: 2025
  • Supply/Demand Status: Limited

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 300PF 5% 300V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 3900PF 1% 500V RADIAL / Cap Mica 0.0039uF 500V 1% (19.6 X 6.6 X 21.8mm) Radial 11.1mm 125°C T/R
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 6PF 0.5PF 300V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 70PF 5% 300V SMD
Need more? Email Us
Littelfuse Inc.
220pF Mica Capacitor 500V
Lowest to $24.0829
Cornell Dubilier Electronics (CDE)
CAP MICA 12PF 1PF 300V SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 100PF 10% 300V SMD
Lowest to $4.8972
Cornell Dubilier Electronics (CDE)
CAP MICA 10PF 1PF 500V RADIAL / Cap Mica 10pF 500V 1pF (9.1 X 4.8 X 8.4mm) Radial 3.6mm 125°C T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess