EN
  • EN
  • DE

CD10FC301J03

Part No CD10FC301J03
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description CAP MICA 300PF 5% 300V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Bulk
Status Active
Capacitance 300pF
Tolerance ±5%
Voltage Rating 300V
Dielectric Material Mica
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Lead Spacing 0.142" (3.60mm)
Features General Purpose
Height - Seated (Max) 0.382" (9.70mm)
Win Source Part Number 202314-CD10FC301J03
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD10FC301J03 CAD Model

Description

CD10FC301J03 Capacitor

The CD10FC301J03 is a high-performance ceramic capacitor known for its reliability and efficiency in electronic circuits.

  • Applications:
    • Telecommunications equipment
    • Consumer electronics
    • Automotive electronics
    • Power supply circuits
  • Features and Benefits:
    • High capacitance stability
    • Low equivalent series resistance (ESR)
    • Wide operating temperature range
    • Compact size for space-saving designs
  • Additional Details:
    • Capacitance: 300 pF
    • Voltage Rating: 50V
    • Temperature Range: -55°C to +125°C
    • RoHS Compliant

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP MICA 200PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 1500PF 5% 1KV 2220
Need more? Email Us
Littelfuse Inc.
220pF Mica Capacitor 500V
Lowest to $24.0829
Cornell Dubilier Electronics (CDE)
CAP MICA 300PF 5% 300V RADIAL
Lowest to $4.1568
Cornell Dubilier Electronics (CDE)
CAP MICA 3900PF 1% 500V RADIAL / Cap Mica 0.0039uF 500V 1% (19.6 X 6.6 X 21.8mm) Radial 11.1mm 125°C T/R
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 110PF 5% 100V 1210 / Cap Mica 110pF 100V 5% (3.2 X 2.5 X 2mm) SMD 125°C T/R
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 150PF 5% 500V 1812
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 70PF 5% 500V SMD / Cap Mica 70pF 500V 5% (200°C Medical Bulk
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 360PF 5% 500V RADIAL / Cap Mica 360pF 500V 5% (8.6 X 4.1 X 7.9mm) Radial 2.5mm 125°C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess