EN
  • EN
  • DE

ST-4ETA 500K OHM(504)

Part No ST-4ETA 500K OHM(504)
Manufacturer Copal Electronics Inc.
Catalog OEM Parts ( S )
Description Res Cermet Trimmer 500K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turns 2.3mm (5 X 5.2 X 2.3mm) J-Hook SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8533400080
Win Source Part Number 1096525-ST-4ETA 500K OHM(504)
Categories OEM Parts( S )
Manufacturer Copal Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST-4ETA 500K OHM(504) CAD Model

Description

The ST-4ETA 500K OHM(504) is a trimmer potentiometer manufactured by Copal Electronics Inc. This adjustable resistor is used for fine-tuning circuits, with a specified resistance of 500 kilo-ohms. The '(504)' probably is a manufacturing code or date code and unimportant for the basic function. The ST-4ETA series is known for being small and enclosed.

Applications:

  • Calibration of sensors in industrial automation
  • Voltage adjustment in power supplies
  • Gain control in audio amplifiers
  • Frequency trimming in oscillators
  • Setting reference voltages in analog circuits

Features:

  • Compact size for dense PCB layouts
  • Enclosed design for protection against dust and contaminants
  • Single-turn adjustment for simple tuning
  • Stable resistance value over temperature and time
  • 500k Ohm resistance value

Benefits:

  • Enables precise calibration of electronic circuits
  • Improves the accuracy of analog measurements
  • Reduces the need for expensive precision resistors
  • Simplifies circuit design and adjustment processes
  • Allows for fine-tuning to compensate for component tolerances

Additional Details:

The ST-4ETA 500K OHM(504) likely employs a cermet resistive element, providing good stability. Adjustment is achieved via a small screw. Datasheets from Copal Electronics offer further data, including tolerance, power rating, temperature coefficient, and mechanical details. Consider operating temperature, adjustment resolution needs, and required stability when employing this component. Proper soldering techniques are essential for reliable connection. The series may have slightly varied pinouts, consult the correct datasheet.

You May Also Be Interested in

Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess