EN
  • EN
  • DE

PRCP-PSMF110X-2C

Part No PRCP-PSMF110X-2C
Manufacturer Copal Electronics Inc.
Catalog Potentiometers, Variable Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980032-PRCP-PSMF110X-2C
Categories Potentiometers,Variable Resistors
Manufacturer Copal Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PRCP-PSMF110X-2C CAD Model

Description

The PRCP-PSMF110X-2C is a pressure sensor manufactured by Copal Electronics. It's designed for precise measurement of pressure, typically in applications where accuracy and reliability are critical. This sensor utilizes a piezoresistive sensing element to provide a highly accurate output signal proportional to the applied pressure.

Applications:

  • Medical Devices: Blood pressure monitoring, respiratory equipment.
  • Industrial Automation: Process control, pressure monitoring in manufacturing.
  • HVAC Systems: Monitoring pressure in heating, ventilation, and air conditioning systems.
  • Automotive Applications: Tire pressure monitoring systems (TPMS), engine control.
  • Aerospace: Altitude measurement, pressure control in aircraft systems.

Features:

  • Piezoresistive Sensing Element: Provides high accuracy and linearity.
  • Compact Size: Allows for easy integration into various systems.
  • Temperature Compensation: Minimizes the effect of temperature variations on accuracy.
  • Analog Output: Provides a continuous analog signal proportional to the measured pressure.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Benefits:

  • Accurate Pressure Measurement: Ensures precise and reliable data for monitoring and control.
  • Stable Performance: Temperature compensation ensures stable performance over a wide temperature range.
  • Easy Integration: Analog output allows for seamless integration into existing systems.
  • Versatile Applications: Suitable for a wide range of industrial and medical applications.
  • Improved System Performance: Provides valuable data for optimizing system performance and efficiency.

Additional Details:

The PRCP-PSMF110X-2C offers excellent long-term stability and repeatability. The specific pressure range for this model should be verified with the Copal Electronics datasheet; however, PSMF110 likely relates to a 0-110kPa range. Detailed specifications, including accuracy, linearity, operating voltage, and output signal range, are available in the datasheet. Proper calibration and signal conditioning may be required to achieve optimal performance. The datasheet will specify the media compatibility to ensure the sensor will function with the intended gas or liquid.

You May Also Be Interested in

Copal Electronics Inc.
Lowest to $1.3063
TE Connectivity
Res Carbon Film Trimmer 25K Ohm 20% 0.15W 1(Elec)/1(Mech)Turn (9.8 X 5 X 12.1mm) Pin Thru-Hole
Need more? Email Us
ALPS Electric
Rotary Position Sensor 5V 1MCycles 3-Pin Tray
Lowest to $1.6320
Ohmite
POT 750 OHM 25W WIREWOUND LINEAR / 750 Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 25W Solder Lug
Need more? Email Us
Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364
Nidec Copal Electronics
TRIMMER 200KOHM 0.25W J LEAD TOP / 200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Top Adjustment
Need more? Email Us
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.6363
CTS Electrocomponents
POT 5K OHM 5W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 5W Solder Lug
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Lowest to $19.8586

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess